Molex Cable Assy, 3P Plug-Rcpt, 9.8Ft; Connector Type A Molex 130010-2096

Description
CABLE ASSY, 3P PLUG-RCPT, 9.8FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3P PLUG-RCPT, 9.8FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Plug-Rcpt, 9.8Ft; Connector Type A Molex - 50AK9329 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Plug-Rcpt, 9.8Ft; Connector Type A Molex
50AK9329
Cable Assy, 3P Plug-Rcpt, 9.8Ft; Connector Type A Molex 50AK9329
CABLE ASSY, 3P PLUG-RCPT, 9.8FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

CABLE ASSY, 3P PLUG-RCPT, 9.8FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9329
Product Name Cable Assy, 3P Plug-Rcpt, 9.8Ft; Connector Type A Molex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m) - CBL-3FM-75+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details