Molex Mini Change Cord, 4P Rcpt-Plug, 27M, Yel; Connector Type A Molex 130010-1683

Description
MINI CHANGE CORD, 4P RCPT-PLUG, 27M, YEL; Connector Type A:Circular Plug; Connector Type B:Circular Receptacle; No. of Positions:4 Positions; Cable Length - Metric:27m; Cable Length - Imperial:88.6ft; Product Range:130010 Series RoHS Compliant: Yes
Description
MINI CHANGE CORD, 4P RCPT-PLUG, 27M, YEL; Connector Type A:Circular Plug; Connector Type B:Circular Receptacle; No. of Positions:4 Positions; Cable Length - Metric:27m; Cable Length - Imperial:88.6ft; Product Range:130010 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mini Change Cord, 4P Rcpt-Plug, 27M, Yel; Connector Type A Molex - 01AH0109 - Newark, An Avnet Company
Chicago, IL, United States
Mini Change Cord, 4P Rcpt-Plug, 27M, Yel; Connector Type A Molex
01AH0109
Mini Change Cord, 4P Rcpt-Plug, 27M, Yel; Connector Type A Molex 01AH0109
MINI CHANGE CORD, 4P RCPT-PLUG, 27M, YEL; Connector Type A:Circular Plug; Connector Type B:Circular Receptacle; No. of Positions:4 Positions; Cable Length - Metric:27m; Cable Length - Imperial:88.6ft; Product Range:130010 Series RoHS Compliant: Yes

MINI CHANGE CORD, 4P RCPT-PLUG, 27M, YEL; Connector Type A:Circular Plug; Connector Type B:Circular Receptacle; No. of Positions:4 Positions; Cable Length - Metric:27m; Cable Length - Imperial:88.6ft; Product Range:130010 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0109
Product Name Mini Change Cord, 4P Rcpt-Plug, 27M, Yel; Connector Type A Molex
Cable Length 88.58 ft (270 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details