Molex Mini Change Cord, 4P Rcpt-Plug, 25M, Yel; Connector Type A Molex 130010-0885

Description
MINI CHANGE CORD, 4P RCPT-PLUG, 25M, YEL; Connector Type A:Circular Plug; Connector Type B:Circular Receptacle; No. of Positions:4 Positions; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Product Range:130010 Series RoHS Compliant: Yes
Description
MINI CHANGE CORD, 4P RCPT-PLUG, 25M, YEL; Connector Type A:Circular Plug; Connector Type B:Circular Receptacle; No. of Positions:4 Positions; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Product Range:130010 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mini Change Cord, 4P Rcpt-Plug, 25M, Yel; Connector Type A Molex - 01AH0108 - Newark, An Avnet Company
Chicago, IL, United States
Mini Change Cord, 4P Rcpt-Plug, 25M, Yel; Connector Type A Molex
01AH0108
Mini Change Cord, 4P Rcpt-Plug, 25M, Yel; Connector Type A Molex 01AH0108
MINI CHANGE CORD, 4P RCPT-PLUG, 25M, YEL; Connector Type A:Circular Plug; Connector Type B:Circular Receptacle; No. of Positions:4 Positions; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Product Range:130010 Series RoHS Compliant: Yes

MINI CHANGE CORD, 4P RCPT-PLUG, 25M, YEL; Connector Type A:Circular Plug; Connector Type B:Circular Receptacle; No. of Positions:4 Positions; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Product Range:130010 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0108
Product Name Mini Change Cord, 4P Rcpt-Plug, 25M, Yel; Connector Type A Molex
Cable Length 82.02 ft (250 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details