Molex Sensor Cord, 4P Plug-Rcpt, 3 ; Connector Type A Molex 130010-0519

Description
SENSOR CORD, 4P PLUG-RCPT, 3 ; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft
Datasheet
Description
SENSOR CORD, 4P PLUG-RCPT, 3 ; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P Plug-Rcpt, 3 ; Connector Type A Molex - 06H5991 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P Plug-Rcpt, 3 ; Connector Type A Molex
06H5991
Sensor Cord, 4P Plug-Rcpt, 3 ; Connector Type A Molex 06H5991
SENSOR CORD, 4P PLUG-RCPT, 3 ; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft

SENSOR CORD, 4P PLUG-RCPT, 3 ; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06H5991
Product Name Sensor Cord, 4P Plug-Rcpt, 3 ; Connector Type A Molex
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details