SENSOR CORD, 3P PLUG-RCPT, 6 ; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 57T1159 |
| Product Name | Sensor Cord, 3P Plug-Rcpt, 6 ; Connector Type A Molex |
| Cable Length | 5.91 ft (18 dm) |