Molex Cable Assy, 5P Plug-Rcpt, 16.4Ft; Connector Type A Molex 130010-0105

Description
CABLE ASSY, 5P PLUG-RCPT, 16.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
Description
CABLE ASSY, 5P PLUG-RCPT, 16.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P Plug-Rcpt, 16.4Ft; Connector Type A Molex - 24T1199 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Plug-Rcpt, 16.4Ft; Connector Type A Molex
24T1199
Cable Assy, 5P Plug-Rcpt, 16.4Ft; Connector Type A Molex 24T1199
CABLE ASSY, 5P PLUG-RCPT, 16.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

CABLE ASSY, 5P PLUG-RCPT, 16.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T1199
Product Name Cable Assy, 5P Plug-Rcpt, 16.4Ft; Connector Type A Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details