Molex Cable Assy, Plug-Rcpt, 3.3Ft; Connector Type A Molex 130009-0845

Description
CABLE ASSY, PLUG-RCPT, 3.3FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Description
CABLE ASSY, PLUG-RCPT, 3.3FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Plug-Receptacle, 3.3Ft, part number 50AK9325, features a Mini-Change A-Size Plug and a Mini-Change A-Size Receptacle. It has a cable length of 1.0m (3.28ft) and is constructed with a yellow TPE cable jacket. The assembly is designed for industrial applications, offering an IP67 rating for dust and water resistance. It supports a maximum current of 10.0A and a voltage of up to 600V. The cable is made of 16 AWG wire and is suitable for operating temperatures ranging from -20°C to +105°C. The connectors are made from TPE and feature gold plating for improved conductivity. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Plug-Receptacle, 3.3Ft, part number 50AK9325, features a Mini-Change A-Size Plug and a Mini-Change A-Size Receptacle. It has a cable length of 1.0m (3.28ft) and is constructed with a yellow TPE cable jacket. The assembly is designed for industrial applications, offering an IP67 rating for dust and water resistance. It supports a maximum current of 10.0A and a voltage of up to 600V. The cable is made of 16 AWG wire and is suitable for operating temperatures ranging from -20°C to +105°C. The connectors are made from TPE and feature gold plating for improved conductivity. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Plug-Rcpt, 3.3Ft; Connector Type A Molex - 50AK9325 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Plug-Rcpt, 3.3Ft; Connector Type A Molex
50AK9325
Cable Assy, Plug-Rcpt, 3.3Ft; Connector Type A Molex 50AK9325
CABLE ASSY, PLUG-RCPT, 3.3FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, PLUG-RCPT, 3.3FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9325
Product Name Cable Assy, Plug-Rcpt, 3.3Ft; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers