Molex Circular Cable Assemblies 1300080323

Description
Cable Assembly 3.00' (914.40mm)
Request a Quote Datasheet
Description
Cable Assembly 3.00' (914.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1300080323-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1300080323-ND
Circular Cable Assemblies 1300080323-ND
Cable Assembly 3.00' (914.40mm)

Cable Assembly 3.00' (914.40mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1300080323 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300080323
Cable Assemblies - Circular Cable Assemblies 1300080323
CBL CIRC 9POS FMALE TO WIRE 3'

CBL CIRC 9POS FMALE TO WIRE 3'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1300080323-ND 1300080323
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL2SMQ-SM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details