Molex Cable Assemblies - Circular Cable Assemblies 1300080121

Description
Win Source Part Number: 1315053-1300080121 Category: Cable Assemblies>Circular Cable Assemblies Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 130008
Request a Quote
Description
Win Source Part Number: 1315053-1300080121 Category: Cable Assemblies>Circular Cable Assemblies Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 130008
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1315053-1300080121
Cable Assemblies - Circular Cable Assemblies 1315053-1300080121
Win Source Part Number: 1315053-1300080121 Category: Cable Assemblies>Circular Cable Assemblies Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 130008

Win Source Part Number: 1315053-1300080121
Category: Cable Assemblies>Circular Cable Assemblies
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Molex
Base Product Number: 130008

Buy Now
Cable Assembly - 448-1300080121 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1300080121
Cable Assembly 448-1300080121
Cable Assembly 3.657m 16AWG Circular 10 POS M Product overview: 1300080121 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1300080121 can be used for catalog matching and distributor lookup.

Cable Assembly 3.657m 16AWG Circular 10 POS M Product overview: 1300080121 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1300080121 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1315053-1300080121 448-1300080121
Product Name Cable Assemblies - Circular Cable Assemblies Cable Assembly
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details