Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116363-1300070145
Color: Yellow
Connector Type: Circular, Wire Leads
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 7 A
Gender: Female
Length: 3.6576 m
Shielding: Unshielded
Orientation: Straight
Number of Conductors: 8
Contact Plating: Gold
Insulation Material: PVC
Cable Length: 3.66 m
Number of Pins: 8
Connector Type B: Connector
Insulation Color: Yellow
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 130007-0145; 208000A01F120;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Wire/Cable Type: Round
Wire/Cable Gauge: 16 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 1300070145 |
| Product Name | Cables, Wires Fiber Optic Cables - 1300070145 |