Molex Circular Cable Assemblies 1300070113

Description
Cable Assembly 3.00' (914.40mm)
Request a Quote Datasheet
Description
Cable Assembly 3.00' (914.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1300070113-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1300070113-ND
Circular Cable Assemblies 1300070113-ND
Cable Assembly 3.00' (914.40mm)

Cable Assembly 3.00' (914.40mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1300070113 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300070113
Cable Assemblies - Circular Cable Assemblies 1300070113
CBL CIRC 7POS MALE TO WIRE 3'

CBL CIRC 7POS MALE TO WIRE 3'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1300070113-ND 1300070113
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details