Molex Mini-Change Cord, 7/8-16, Pin Contacts, 6 Position, Plug; Connector Type A Molex 1300070051

Description
MINI-CHANGE CORD, 7/8-16, PIN CONTACTS, 6 POSITION, PLUG; Connector Type A:Circular 6 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.828m; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Description
MINI-CHANGE CORD, 7/8-16, PIN CONTACTS, 6 POSITION, PLUG; Connector Type A:Circular 6 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.828m; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mini-Change Cord, 7/8-16, Pin Contacts, 6 Position, Plug; Connector Type A Molex - 18C1964 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Change Cord, 7/8-16, Pin Contacts, 6 Position, Plug; Connector Type A Molex
18C1964
Mini-Change Cord, 7/8-16, Pin Contacts, 6 Position, Plug; Connector Type A Molex 18C1964
MINI-CHANGE CORD, 7/8-16, PIN CONTACTS, 6 POSITION, PLUG; Connector Type A:Circular 6 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.828m; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

MINI-CHANGE CORD, 7/8-16, PIN CONTACTS, 6 POSITION, PLUG; Connector Type A:Circular 6 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.828m; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18C1964
Product Name Mini-Change Cord, 7/8-16, Pin Contacts, 6 Position, Plug; Connector Type A Molex
Cable Length 6 ft (18.28 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details