SENSOR CORD, 1"- 16 PLUG-FREE END, 12.1 ; Connector Type A:1"-16 UN Plug; Connector Type B:Free End; No. of Positions:7 Positions; Cable Length - Metric:3.7m; Cable Length - Imperial:12.1ft; Product Range:Mini-Change 130007 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 06H6833 |
| Product Name | Sensor Cord, 116 Plug-Free End, 12.1 ; Connector Type A Molex |
| Cable Length | 12.14 ft (37 dm) |