CABLE ASSEMBLY, 16AWG, SINGLE-ENDED, 5 POSITION; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:0.9m; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1300061477-ND | 31C7488 |
| Product Name | Circular Cable Assemblies | Cable Assembly, 16Awg, Single-Ended, 5 Position; Connector Type A Molex |
| Cable Length | 2.95 ft (9 dm) |