Molex Circular Cable Assemblies 1300061438

Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15410-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15410-ND
Circular Cable Assemblies WM15410-ND
Cable Assembly 6.00' (1.83m)

Cable Assembly 6.00' (1.83m)

Buy Now Datasheet
Sensor Cord, 7/8-16 Plug-Free End, 5.9 ; Connector Type A Molex - 17P3390 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7/8-16 Plug-Free End, 5.9 ; Connector Type A Molex
17P3390
Sensor Cord, 7/8-16 Plug-Free End, 5.9 ; Connector Type A Molex 17P3390
SENSOR CORD, 7/8"-16 PLUG-FREE END, 5.9 ; Connector Type A:7/8"-16 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; Product Range:Mini-Change 130006 Series RoHS Compliant: Yes

SENSOR CORD, 7/8"-16 PLUG-FREE END, 5.9 ; Connector Type A:7/8"-16 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; Product Range:Mini-Change 130006 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM15410-ND 17P3390
Product Name Circular Cable Assemblies Sensor Cord, 7/8-16 Plug-Free End, 5.9 ; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

ZB9040 | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/502-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers