Molex Circular Cable Assemblies 1300061349

Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15408-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15408-ND
Circular Cable Assemblies WM15408-ND
Cable Assembly 6.00' (1.83m)

Cable Assembly 6.00' (1.83m)

Buy Now Datasheet
Cord, 7/8-16 Soc Contacts 5 Position Right Angle Plug; Connector Type A Molex - 15M1988 - Newark, An Avnet Company
Chicago, IL, United States
Cord, 7/8-16 Soc Contacts 5 Position Right Angle Plug; Connector Type A Molex
15M1988
Cord, 7/8-16 Soc Contacts 5 Position Right Angle Plug; Connector Type A Molex 15M1988
CORD, 7/8-16 SOC CONTACTS 5 POSITION RIGHT ANGLE PLUG; Connector Type A:90° 7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; Product Range:Mini-ChangeRoH S Compliant: Yes

CORD, 7/8-16 SOC CONTACTS 5 POSITION RIGHT ANGLE PLUG; Connector Type A:90° 7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; Product Range:Mini-ChangeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM15408-ND 15M1988
Product Name Circular Cable Assemblies Cord, 7/8-16 Soc Contacts 5 Position Right Angle Plug; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details