Molex Cables, Wires Fiber Optic Cables - 1300061171 1300061171

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155379-1300061171 Packaging: Bulk Color: Yellow Connector Type: Circular, Wire Leads Contact Material: Brass Voltage Rating: 600 V Current Rating: 8 A Gender: Female Length: 3.6576 m Shielding: Unshielded Orientation: Straight Number of Conductors: 5 Contact Plating: Gold Insulation Material: PVC Cable Length: 3.6 m Number of Pins: 5 Connector Type A: Circular, Receptacle Connector Type B: Connector Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Number of Cores: 5 Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown Wire/Cable Type: Round Wire/Cable Gauge: 16 AWG
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155379-1300061171 Packaging: Bulk Color: Yellow Connector Type: Circular, Wire Leads Contact Material: Brass Voltage Rating: 600 V Current Rating: 8 A Gender: Female Length: 3.6576 m Shielding: Unshielded Orientation: Straight Number of Conductors: 5 Contact Plating: Gold Insulation Material: PVC Cable Length: 3.6 m Number of Pins: 5 Connector Type A: Circular, Receptacle Connector Type B: Connector Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Number of Cores: 5 Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown Wire/Cable Type: Round Wire/Cable Gauge: 16 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1300061171 - 1300061171 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1300061171
1300061171
Cables, Wires Fiber Optic Cables - 1300061171 1300061171
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155379-1300061171 Packaging: Bulk Color: Yellow Connector Type: Circular, Wire Leads Contact Material: Brass Voltage Rating: 600 V Current Rating: 8 A Gender: Female Length: 3.6576 m Shielding: Unshielded Orientation: Straight Number of Conductors: 5 Contact Plating: Gold Insulation Material: PVC Cable Length: 3.6 m Number of Pins: 5 Connector Type A: Circular, Receptacle Connector Type B: Connector Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Number of Cores: 5 Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown Wire/Cable Type: Round Wire/Cable Gauge: 16 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155379-1300061171
Packaging: Bulk
Color: Yellow
Connector Type: Circular, Wire Leads
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 8 A
Gender: Female
Length: 3.6576 m
Shielding: Unshielded
Orientation: Straight
Number of Conductors: 5
Contact Plating: Gold
Insulation Material: PVC
Cable Length: 3.6 m
Number of Pins: 5
Connector Type A: Circular, Receptacle
Connector Type B: Connector
Insulation Color: Yellow
Categories: Cables, Wires Fiber Optic Cables
Number of Cores: 5
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown
Wire/Cable Type: Round
Wire/Cable Gauge: 16 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1300061171
Product Name Cables, Wires Fiber Optic Cables - 1300061171
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 2 m, FC/UPC - F-PM980-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details