Molex Circular Cable Assemblies 1300060741

Description
Cable Assembly 15.00' (4.57m)
Request a Quote Datasheet
Description
Cable Assembly 15.00' (4.57m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1300060741-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1300060741-ND
Circular Cable Assemblies 1300060741-ND
Cable Assembly 15.00' (4.57m)

Cable Assembly 15.00' (4.57m)

Buy Now Datasheet
Cord, 7/8-16 Soc Contacts 4 Position Straight Plug; Connector Type A Molex - 31M6365 - Newark, An Avnet Company
Chicago, IL, United States
Cord, 7/8-16 Soc Contacts 4 Position Straight Plug; Connector Type A Molex
31M6365
Cord, 7/8-16 Soc Contacts 4 Position Straight Plug; Connector Type A Molex 31M6365
CORD, 7/8-16 SOC CONTACTS 4 POSITION STRAIGHT PLUG; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4.572m; Cable Length - Imperial:15ft; Product Range:Mini-Change RoHS Compliant: Yes

CORD, 7/8-16 SOC CONTACTS 4 POSITION STRAIGHT PLUG; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4.572m; Cable Length - Imperial:15ft; Product Range:Mini-Change RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1300060741 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300060741
Cable Assemblies - Circular Cable Assemblies 1300060741
CBL CIRC 4POS FMALE TO WIRE 15'

CBL CIRC 4POS FMALE TO WIRE 15'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1300060741-ND 31M6365 1300060741
Product Name Circular Cable Assemblies Cord, 7/8-16 Soc Contacts 4 Position Straight Plug; Connector Type A Molex Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details