Molex Circular Cable Assemblies 1300060651

Description
Cable Assembly 12.00' (3.66m)
Request a Quote Datasheet
Description
Cable Assembly 12.00' (3.66m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1300060651-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1300060651-ND
Circular Cable Assemblies 1300060651-ND
Cable Assembly 12.00' (3.66m)

Cable Assembly 12.00' (3.66m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1300060651 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300060651
Cable Assemblies - Circular Cable Assemblies 1300060651
CBL CIRC 3POS MALE TO WIRE 12'

CBL CIRC 3POS MALE TO WIRE 12'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1300060651-ND 1300060651
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details