Molex Circular Cable Assemblies 1300060430

Description
Cable Assembly 12.00' (3.66m)
Request a Quote Datasheet
Description
Cable Assembly 12.00' (3.66m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM9099-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM9099-ND
Circular Cable Assemblies WM9099-ND
Cable Assembly 12.00' (3.66m)

Cable Assembly 12.00' (3.66m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1300060430 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300060430
Cable Assemblies - Circular Cable Assemblies 1300060430
CBL CIRC 3POS FMALE TO WIRE 12'

CBL CIRC 3POS FMALE TO WIRE 12'

Supplier's Site
Sensor Cord, 3P R/a Rcpt-Free End, 12Ft; Connector Type A Molex - 17P2181 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P R/a Rcpt-Free End, 12Ft; Connector Type A Molex
17P2181
Sensor Cord, 3P R/a Rcpt-Free End, 12Ft; Connector Type A Molex 17P2181
SENSOR CORD, 3P R/A RCPT-FREE END, 12FT; Connector Type A:90° Mini-Change A-Size Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3.66m; Cable Length - Imperial:12ft RoHS Compliant: Yes

SENSOR CORD, 3P R/A RCPT-FREE END, 12FT; Connector Type A:90° Mini-Change A-Size Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3.66m; Cable Length - Imperial:12ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM9099-ND 1300060430 17P2181
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P R/a Rcpt-Free End, 12Ft; Connector Type A Molex
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Cable Assembly - 493-06171922-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details