Cable Assembly 6.00' (1.83m)
CBL CIRC 3POS FMALE TO WIRE 6'
CORD, 7/8-16 SOC CONTACTS 3 POSITION RIGHT ANGLE PLUG; Connector Type A:90° 7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; Product Range:Mini-ChangeRoH
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | WM4867-ND | 1300060426 | 15M1985 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Cord, 7/8-16 Soc Contacts 3 Position Right Angle Plug; Connector Type A Molex |
| Cable Shielding | No Shielding | No Shielding; Unshielded |