Molex Circular Cable Assemblies 1300060102

Description
Cable Assembly 20.0' (6.10m)
Request a Quote Datasheet
Description
Cable Assembly 20.0' (6.10m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM23861-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM23861-ND
Circular Cable Assemblies WM23861-ND
Cable Assembly 20.0' (6.10m)

Cable Assembly 20.0' (6.10m)

Buy Now Datasheet
Sensor Lead, Brad Mini-Change Sensors; Connector Type A Molex - 06H5373 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Lead, Brad Mini-Change Sensors; Connector Type A Molex
06H5373
Sensor Lead, Brad Mini-Change Sensors; Connector Type A Molex 06H5373
SENSOR LEAD, BRAD MINI-CHANGE SENSORS; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

SENSOR LEAD, BRAD MINI-CHANGE SENSORS; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM23861-ND 06H5373
Product Name Circular Cable Assemblies Sensor Lead, Brad Mini-Change Sensors; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details