Molex Sensor Cord, 7/8-16 Rcpt-Free End, 20 ; Connector Type A Molex 130006-0744

Description
SENSOR CORD, 7/8"-16 RCPT-FREE END, 20 ; Connector Type A:7/8"-16 UN Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 7/8"-16 RCPT-FREE END, 20 ; Connector Type A:7/8"-16 UN Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 7/8-16 Rcpt-Free End, 20 ; Connector Type A Molex - 06H5513 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7/8-16 Rcpt-Free End, 20 ; Connector Type A Molex
06H5513
Sensor Cord, 7/8-16 Rcpt-Free End, 20 ; Connector Type A Molex 06H5513
SENSOR CORD, 7/8"-16 RCPT-FREE END, 20 ; Connector Type A:7/8"-16 UN Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft RoHS Compliant: Yes

SENSOR CORD, 7/8"-16 RCPT-FREE END, 20 ; Connector Type A:7/8"-16 UN Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06H5513
Product Name Sensor Cord, 7/8-16 Rcpt-Free End, 20 ; Connector Type A Molex
Cable Length 20.01 ft (61 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details