Molex Sensor Connector, Plug, 4 Position, Cable; Product Range Molex 1300000090

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sensor Connector, Plug, 4 Position, Cable; Product Range Molex - 15M2421 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Plug, 4 Position, Cable; Product Range Molex
15M2421
Sensor Connector, Plug, 4 Position, Cable; Product Range Molex 15M2421
SENSOR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:Quick-Change 130000 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

SENSOR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:Quick-Change 130000 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1300000090 15M2421
Product Name Sensor Connector, Plug, 4 Position, Cable; Product Range Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details