Molex Sensor Connector, Plug, 4 Position, Cable; Product Range Molex 1300000086

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sensor Connector, Plug, 4 Position, Cable; Product Range Molex - 38B1762 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Plug, 4 Position, Cable; Product Range Molex
38B1762
Sensor Connector, Plug, 4 Position, Cable; Product Range Molex 38B1762
SENSOR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:Quick-Change 130000 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

SENSOR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:Quick-Change 130000 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Qc 4P Mp 12Ft. 12/4 Neo Cord Rohs Compliant Molex - 17P9031 - Newark, An Avnet Company
Chicago, IL, United States
Qc 4P Mp 12Ft. 12/4 Neo Cord Rohs Compliant Molex
17P9031
Qc 4P Mp 12Ft. 12/4 Neo Cord Rohs Compliant Molex 17P9031
QC 4P MP 12FT. 12/4 NEO CORD ROHS COMPLIANT: YES

QC 4P MP 12FT. 12/4 NEO CORD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1300000086 38B1762 17P9031
Product Name Sensor Connector, Plug, 4 Position, Cable; Product Range Molex Qc 4P Mp 12Ft. 12/4 Neo Cord Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details