Molex Circular Cable Assemblies 1300000086

Description
Cable Assembly 12.00' (3.66m)
Request a Quote Datasheet
Description
Cable Assembly 12.00' (3.66m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1300000086-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1300000086-ND
Circular Cable Assemblies 1300000086-ND
Cable Assembly 12.00' (3.66m)

Cable Assembly 12.00' (3.66m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1300000086 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300000086
Cable Assemblies - Circular Cable Assemblies 1300000086
CBL CIRC 4POS MALE TO WIRE 12'

CBL CIRC 4POS MALE TO WIRE 12'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1300000086-ND 1300000086
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers