Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139346-1212050005
Contact Material: Brass
Gender: Receptacle
Orientation: Right Angle
Contact Plating: Silver
Categories: Custom Parts
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1139346-1212050005 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1212050005 |