Molex Din Valve Conn, Rcpt, 2Pos, Cable; No. Of Contacts Molex 121201-0038

Description
DIN VALVE CONN, RCPT, 2POS, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121201 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet
Description
DIN VALVE CONN, RCPT, 2POS, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121201 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Rcpt, 2Pos, Cable; No. Of Contacts Molex - 72AC7298 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Rcpt, 2Pos, Cable; No. Of Contacts Molex
72AC7298
Din Valve Conn, Rcpt, 2Pos, Cable; No. Of Contacts Molex 72AC7298
DIN VALVE CONN, RCPT, 2POS, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121201 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

DIN VALVE CONN, RCPT, 2POS, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121201 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7298
Product Name Din Valve Conn, Rcpt, 2Pos, Cable; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRE.0F.200.XAV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Modular Connectors / Ethernet Connectors - A222T34V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details