Molex Connectors 121201-0004

Description
Circular DIN Connectors mPm DIN Valve TYP A 3P BLACK NBR GASKET
Datasheet
Description
Circular DIN Connectors mPm DIN Valve TYP A 3P BLACK NBR GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 121201-0004 - ODG (Origin Data Global)
Shenzhen, China
Connectors
121201-0004
Connectors 121201-0004
Circular DIN Connectors mPm DIN Valve TYP A 3P BLACK NBR GASKET

Circular DIN Connectors mPm DIN Valve TYP A 3P BLACK NBR GASKET

Supplier's Site Datasheet
Din Valve Conn, Rcpt, 3Pos, Cable; No. Of Contacts Molex - 72AC7297 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Rcpt, 3Pos, Cable; No. Of Contacts Molex
72AC7297
Din Valve Conn, Rcpt, 3Pos, Cable; No. Of Contacts Molex 72AC7297
DIN VALVE CONN, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Product Range:mPm 121201 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

DIN VALVE CONN, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Product Range:mPm 121201 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 121201-0004 72AC7297
Product Name Connectors Din Valve Conn, Rcpt, 3Pos, Cable; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-4314-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details