Molex Circular Cable Assemblies 1211930007

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM10775-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM10775-ND
Circular Cable Assemblies WM10775-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Cordset, Push-To-Lock, 5P, M12, 0.3M; Connector Type A Molex - 93X8218 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Push-To-Lock, 5P, M12, 0.3M; Connector Type A Molex
93X8218
Cordset, Push-To-Lock, 5P, M12, 0.3M; Connector Type A Molex 93X8218
CORDSET, PUSH-TO-LOCK, 5P, M12, 0.3M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:0.3m; Cable Length - Imperial:11.811"; Product Range:-; Connector Type B:Free End

CORDSET, PUSH-TO-LOCK, 5P, M12, 0.3M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:0.3m; Cable Length - Imperial:11.811"; Product Range:-; Connector Type B:Free End

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM10775-ND 93X8218
Product Name Circular Cable Assemblies Cordset, Push-To-Lock, 5P, M12, 0.3M; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details