Molex Reed Switch N.o. 24Vdc W/nc 3P Molex 1211890011

Description
REED SWITCH N.O. 24VDC W/NC 3P
Description
REED SWITCH N.O. 24VDC W/NC 3P

Suppliers

Company
Product
Description
Supplier Links
Reed Switch N.o. 24Vdc W/nc 3P Molex - 16P7208 - Newark, An Avnet Company
Chicago, IL, United States
Reed Switch N.o. 24Vdc W/nc 3P Molex
16P7208
Reed Switch N.o. 24Vdc W/nc 3P Molex 16P7208
REED SWITCH N.O. 24VDC W/NC 3P

REED SWITCH N.O. 24VDC W/NC 3P

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16P7208
Product Name Reed Switch N.o. 24Vdc W/nc 3P Molex
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4103 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - A221Y34V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers