Molex Din 8Mm 2P+G 2M 115V Led Molex 1211880469

Description
DIN 8MM 2P+G 2M 115V LED
Description
DIN 8MM 2P+G 2M 115V LED

Suppliers

Company
Product
Description
Supplier Links
Din 8Mm 2P+G 2M 115V Led Molex - 16P8336 - Newark, An Avnet Company
Chicago, IL, United States
Din 8Mm 2P+G 2M 115V Led Molex
16P8336
Din 8Mm 2P+G 2M 115V Led Molex 16P8336
DIN 8MM 2P+G 2M 115V LED

DIN 8MM 2P+G 2M 115V LED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16P8336
Product Name Din 8Mm 2P+G 2M 115V Led Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - BGF.0M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers