MOLEX
1211880318 -- DIN 18MM DC BLK PVC 1M MOLEX
Molex
Din 18Mm Dc Blk Pvc 1M Molex
1211880318
Description
DIN 18MM DC BLK PVC 1M
Description
DIN 18MM DC BLK PVC 1M
Suppliers
Din 18Mm Dc Blk Pvc 1M Molex
16P8208
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16P8208 |
|
Product Name
|
Din 18Mm Dc Blk Pvc 1M Molex |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers