MOLEX
1211770019 -- DIN 18MM 3P+G MOLEX
Molex
Din 18Mm 3P+G Molex
1211770019
Description
DIN 18MM 3P+G
Description
DIN 18MM 3P+G
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16P4794 |
|
Product Name
|
Din 18Mm 3P+G Molex |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Beckhoff Automation LLC
C9900-P943 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 2-row, black, straight, female, IP20, 4-pin, screw connection
View Details