MOLEX
1211770016 -- DIN 18MM 2P+G MOLEX
Molex
Din 18Mm 2P+G Molex
1211770016
Description
DIN 18MM 2P+G
Description
DIN 18MM 2P+G
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16P4792 |
|
Product Name
|
Din 18Mm 2P+G Molex |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
0.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details