Molex Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex 121064-0600

Description
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet
Description
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex - 72AC7289 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex
72AC7289
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex 72AC7289
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7289
Product Name Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Connector/Terminal/Pin - 45073954 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 24 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details