Molex Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex 121064-0568

Description
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Description
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex - 72AC7284 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex
72AC7284
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex 72AC7284
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7284
Product Name Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABS1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details