Molex Connectors Circular, Industrial, DIN Style 121064-0097

Description
Connectors Circular, Industrial, DIN Style
Request a Quote
Description
Connectors Circular, Industrial, DIN Style
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - 121064-0097 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
121064-0097
Connectors Circular, Industrial, DIN Style 121064-0097
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex - 72AC7280 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex
72AC7280
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex 72AC7280
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 121064-0097 72AC7280
Product Name Connectors Circular, Industrial, DIN Style Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex
Connector Type Circular / Cylindrical Connectors; DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data