Molex Cables, Wires Fiber Optic Cables - 1210503398 1210503398

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208816-1210503398 Contact Material: Brass Contact Plating: Gold Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 121050-3398; E492B2A50011S0L; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208816-1210503398 Contact Material: Brass Contact Plating: Gold Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 121050-3398; E492B2A50011S0L; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1210503398 - 1210503398 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1210503398
1210503398
Cables, Wires Fiber Optic Cables - 1210503398 1210503398
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208816-1210503398 Contact Material: Brass Contact Plating: Gold Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 121050-3398; E492B2A50011S0L; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208816-1210503398
Contact Material: Brass
Contact Plating: Gold
Insulation Color: Black
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 121050-3398; E492B2A50011S0L;
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1210503398
Product Name Cables, Wires Fiber Optic Cables - 1210503398
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details