Molex Sensor Cable Assemblies 1210502011

Description
CAB492N PUR 3X20AWG 5M NE
Request a Quote Datasheet
Description
CAB492N PUR 3X20AWG 5M NE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assemblies - WM15528-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
WM15528-ND
Sensor Cable Assemblies WM15528-ND
CAB492N PUR 3X20AWG 5M NE

CAB492N PUR 3X20AWG 5M NE

Buy Now Datasheet
Sensor Cord, Din 2P Plug-Pigtail, 5M; Connector Type A Molex - 31X2893 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Din 2P Plug-Pigtail, 5M; Connector Type A Molex
31X2893
Sensor Cord, Din 2P Plug-Pigtail, 5M; Connector Type A Molex 31X2893
SENSOR CORD, DIN 2P PLUG-PIGTAIL, 5M; Connector Type A:DIN Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Micro-Change mPm 121050 Series RoHS Compliant: Yes

SENSOR CORD, DIN 2P PLUG-PIGTAIL, 5M; Connector Type A:DIN Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Micro-Change mPm 121050 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM15528-ND 31X2893
Product Name Sensor Cable Assemblies Sensor Cord, Din 2P Plug-Pigtail, 5M; Connector Type A Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details