Molex Sensor Cable Assemblies 1210400311

Description
DIN 11MM PVC CBL 3M
Request a Quote Datasheet
Description
DIN 11MM PVC CBL 3M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assemblies - 900-1210400311-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
900-1210400311-ND
Sensor Cable Assemblies 900-1210400311-ND
DIN 11MM PVC CBL 3M

DIN 11MM PVC CBL 3M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-1210400311-ND
Product Name Sensor Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24292-MM60LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details