DIN VALVE CONN, RCPT, 2POS, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121040 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 72AC7278 |
| Product Name | Din Valve Conn, Rcpt, 2Pos, Cable; No. Of Contacts Molex |
| Connector Type | DIN Connector |