Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158544-1210230341
Number of Positions: 3
Color: Black
Contact Material: Brass
Current Rating: 16 A
Gender: Receptacle
Length: 29.5 mm
Housing Material: Polyamide
Orientation: Right Angle
Contact Plating: Silver
Number of Pins: 4
Categories: Custom Parts
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 300 V
REACH SVHC: Unknown
Max Operating Temperature: 90 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1158544-1210230341 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1210230341 |