Molex Din Valve Conn, Rcpt, 3Pos, M16, Cable; No. Of Contacts Molex 121023-0645

Description
DIN VALVE CONN, RCPT, 3POS, M16, CABLE; No. of Contacts:3Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Description
DIN VALVE CONN, RCPT, 3POS, M16, CABLE; No. of Contacts:3Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Rcpt, 3Pos, M16, Cable; No. Of Contacts Molex - 72AC7276 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Rcpt, 3Pos, M16, Cable; No. Of Contacts Molex
72AC7276
Din Valve Conn, Rcpt, 3Pos, M16, Cable; No. Of Contacts Molex 72AC7276
DIN VALVE CONN, RCPT, 3POS, M16, CABLE; No. of Contacts:3Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

DIN VALVE CONN, RCPT, 3POS, M16, CABLE; No. of Contacts:3Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7276
Product Name Din Valve Conn, Rcpt, 3Pos, M16, Cable; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data