Molex Din Valve Circular Conn, Plug, 3P, Cable; Product Range Molex 121012-0120

Description
DIN VALVE CIRCULAR CONN, PLUG, 3P, CABLE; Product Range:mPm 121012 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
DIN VALVE CIRCULAR CONN, PLUG, 3P, CABLE; Product Range:mPm 121012 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Valve Circular Conn, Plug, 3P, Cable; Product Range Molex - 72AC7261 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Circular Conn, Plug, 3P, Cable; Product Range Molex
72AC7261
Din Valve Circular Conn, Plug, 3P, Cable; Product Range Molex 72AC7261
DIN VALVE CIRCULAR CONN, PLUG, 3P, CABLE; Product Range:mPm 121012 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

DIN VALVE CIRCULAR CONN, PLUG, 3P, CABLE; Product Range:mPm 121012 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7261
Product Name Din Valve Circular Conn, Plug, 3P, Cable; Product Range Molex
Connector Type Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-C-LC5-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Lug/Connector -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Paladin ® - 131-6218-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details