Molex Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex 121012-0095

Description
DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes
Description
DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex - 72AC7259 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex
72AC7259
Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex 72AC7259
DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7259
Product Name Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Paladin ® - 131-4616-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details