DIN VALVE CONN, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 72AC7258 |
| Product Name | Din Valve Conn, Plug, 3Pos, Panel; No. Of Contacts Molex |
| Connector Type | DIN Connector |