Molex Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex 121012-0032

Description
DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes
Description
DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex - 72AC7257 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex
72AC7257
Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex 72AC7257
DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7257
Product Name Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details