Molex Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex 121012-0029

Description
DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes
Description
DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex - 72AC7256 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex
72AC7256
Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex 72AC7256
DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7256
Product Name Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
DIN Connectors - 2100251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details