Molex Din Valve Conn, Plug, 3Pos, Panel; No. Of Contacts Molex 121012-0019

Description
DIN VALVE CONN, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes
Datasheet
Description
DIN VALVE CONN, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Plug, 3Pos, Panel; No. Of Contacts Molex - 72AC7254 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Plug, 3Pos, Panel; No. Of Contacts Molex
72AC7254
Din Valve Conn, Plug, 3Pos, Panel; No. Of Contacts Molex 72AC7254
DIN VALVE CONN, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

DIN VALVE CONN, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7254
Product Name Din Valve Conn, Plug, 3Pos, Panel; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-102-854-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details